Altech Corp. US Pin Spacing Front Wire Entry Wire-to-Board Connections 30.212

Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote Datasheet
Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.212 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Front Wire Entry Wire-to-Board Connections
30.212
US Pin Spacing Front Wire Entry Wire-to-Board Connections 30.212
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.

Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.

Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Buy Now Datasheet
Terminal Blocks - 30.212 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.212
Terminal Blocks 30.212
PCB Terminal, Front Wire, 12 Pole, 5.08m

PCB Terminal, Front Wire, 12 Pole, 5.08m

Buy Now
PCB, Terminal Block; 22 to 14 AWG; 12; Front; 15 A; 300 V; Tubular Screw - 70077267 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB, Terminal Block; 22 to 14 AWG; 12; Front; 15 A; 300 V; Tubular Screw
70077267
PCB, Terminal Block; 22 to 14 AWG; 12; Front; 15 A; 300 V; Tubular Screw 70077267
Terminal Block, Tubular Screw Clamp, Polyamide 6.6 Body Material, 0.2 in. Pin Spacing Use for cost sensitive applications where infrequent wire terminations are expected. UL, CSA, IEC/VDE. AKZ120. 5.08 mm (0.020") pin spacing, 15 A, 300 V, 22-14 AWG. 12.5 mm (0.49") high, with wire protector. 1 mm (0.039") dia. round pins. Color: Gray. Front, Top Wire Entry Up to 15 A, 300 V, 28-14 AWG Modular and Single Mold Standard Color: Gray

Terminal Block, Tubular Screw Clamp, Polyamide 6.6 Body Material, 0.2 in. Pin Spacing
Use for cost sensitive applications where infrequent wire terminations are expected. UL, CSA, IEC/VDE.
AKZ120. 5.08 mm (0.020") pin spacing, 15 A, 300 V, 22-14 AWG. 12.5 mm (0.49") high, with wire protector. 1 mm (0.039") dia. round pins. Color: Gray.

  • Front, Top Wire Entry
  • Up to 15 A, 300 V, 28-14 AWG
  • Modular and Single Mold
  • Standard Color: Gray
Supplier's Site
Fixed Terminal Blocks - 30.212 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.212
Fixed Terminal Blocks 30.212
Fixed Terminal Blocks AKZ120/12wp PCB

Fixed Terminal Blocks AKZ120/12wp PCB

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.212 30.212 70077267 30.212
Product Name US Pin Spacing Front Wire Entry Wire-to-Board Connections Terminal Blocks PCB, Terminal Block; 22 to 14 AWG; 12; Front; 15 A; 300 V; Tubular Screw Fixed Terminal Blocks
Mounting Options PCB PCB PCB PCB
Termination Options Screw Clamp PCB Screw Clamp; Fixed/Solder Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Single Feed Through Fixed Terminal Blocks
# of Contacts 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.352 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminals - 2849.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.015 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers