Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.802

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.802 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
30.802
Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.802
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AK300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 30.802 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.802
Terminal Blocks 30.802
PCB Terminal, Front wire, 2 Pole, 5.00mm

PCB Terminal, Front wire, 2 Pole, 5.00mm

Buy Now
Fixed Terminal Blocks - 30.802 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.802
Fixed Terminal Blocks 30.802
Fixed Terminal Blocks AK700/2 PCBGreen

Fixed Terminal Blocks AK700/2 PCBGreen

Buy Now Datasheet
TERMINAL BLOCK;PCB;FRNT WIR;15A/300V;22-12AWG;2 POLES - 70077368 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK;PCB;FRNT WIR;15A/300V;22-12AWG;2 POLES
70077368
TERMINAL BLOCK;PCB;FRNT WIR;15A/300V;22-12AWG;2 POLES 70077368
Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE. AK700. 5 mm (0.197") pin spacing, 15 A, 300 V, 22-12 AWG. 19 mm (0.75") high. 0.9 × 0.9 mm (0.035 × 0.035") square pins. Color: Green. Front, Top, 45° Wire Entry Up to 15 A, 300 V, 26-12 AWG Single, Double Levels Modular Construction

Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE.
AK700. 5 mm (0.197") pin spacing, 15 A, 300 V, 22-12 AWG. 19 mm (0.75") high. 0.9 × 0.9 mm (0.035 × 0.035") square pins. Color: Green.

  • Front, Top, 45° Wire Entry
  • Up to 15 A, 300 V, 26-12 AWG
  • Single, Double Levels
  • Modular Construction
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.802 30.802 30.802 70077368
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks Fixed Terminal Blocks TERMINAL BLOCK;PCB;FRNT WIR;15A/300V;22-12AWG;2 POLES
Mounting Options PCB PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole Screw Clamp; Fixed/Solder
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks Single Feed Through
# of Contacts 2 2
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.159 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 29.164 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers