Altech Corp. Terminal Blocks 29.164

Description
PCB Terminal, Top Wire, 14 Pole, 7.00mm
Request a Quote
Description
PCB Terminal, Top Wire, 14 Pole, 7.00mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 29.164 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
29.164
Terminal Blocks 29.164
PCB Terminal, Top Wire, 14 Pole, 7.00mm

PCB Terminal, Top Wire, 14 Pole, 7.00mm

Buy Now
Fixed Terminal Blocks - 29.164 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
29.164
Fixed Terminal Blocks 29.164
Fixed Terminal Blocks PCB Terminal, Top Wire, 14 Pole, 7.00mm

Fixed Terminal Blocks PCB Terminal, Top Wire, 14 Pole, 7.00mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 29.164 29.164
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2225.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - 1444344 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Sensor terminal block - 2000-5410/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers