The DLS7 series 2D2UR is a double-pole, DIN rail-mounted supplementary protector with thermal-magnetic tripping, rated for 2.0 A at 480Y/277 V AC. It features a 10 kA short circuit withstand capacity with a UL-listed Class J backup fuse, an IP20 degree of protection, and terminal connections accepting 18-3 AWG copper wire on top and 18-2 AWG on bottom. The unit has a width of 17.5 mm per pole, operates within an ambient temperature range of -25°C to +70°C, and is UL1077 recognized with E137915 listing. Electrical life is rated at 6,000 ON/OFF cycles, and mechanical life at 10,000 cycles.
WTwtv 134430500
.36e08#F3sKoX
Features:
1077 480Y/277AC Breaker 2P D TRP 2A UL
| Altech Corp. | Powell Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2D2UR | 2D2UR | 2D2UR |
| Product Name | Double Pole D-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories | ALTH Miniature |
| Rated AC Voltage | 277 to 480 volts | ||
| Rated Current | 2 amps | 2 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 | ||
| Miniature Circuit Breaker Features | Supplementary Protector |