Altech Corp. Double Pole D-Trip Supplementary Circuit Breakers 2D25UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DLS7 series double pole D-trip supplementary protector is a DIN rail-mounted thermal-magnetic circuit breaker with a width of 17.5 mm per pole, rated for 25 A at 480Y/277 V AC and 50/60 Hz. It has a short circuit withstand rating of 10 kA with a UL-listed Class J back-up fuse or 5 kA without one. The device operates within an ambient temperature range of -25°C to +70°C, accepts copper wire from 18 to 2 AWG on the bottom terminal, and is UL1077 recognized with an IP20 protection rating. Electrical and mechanical life ratings are 6,000 and 10,000 switching cycles respectively. The D-trip characteristic provides high magnetic trip thresholds suitable for control transformers and reactive loads.

Datasheet Summary
Powered by GS/AI

The DLS7 series double pole D-trip supplementary protector is a DIN rail-mounted thermal-magnetic circuit breaker with a width of 17.5 mm per pole, rated for 25 A at 480Y/277 V AC and 50/60 Hz. It has a short circuit withstand rating of 10 kA with a UL-listed Class J back-up fuse or 5 kA without one. The device operates within an ambient temperature range of -25°C to +70°C, accepts copper wire from 18 to 2 AWG on the bottom terminal, and is UL1077 recognized with an IP20 protection rating. Electrical and mechanical life ratings are 6,000 and 10,000 switching cycles respectively. The D-trip characteristic provides high magnetic trip thresholds suitable for control transformers and reactive loads.

Suppliers

Company
Product
Description
Supplier Links
Double Pole D-Trip Supplementary Circuit Breakers - 2D25UR - Altech Corp.
Flemington, NJ, USA
Double Pole D-Trip Supplementary Circuit Breakers
2D25UR
Double Pole D-Trip Supplementary Circuit Breakers 2D25UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2D25UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2D25UR
Circuit Breakers & Accessories 2D25UR
2D25UR, 25A, MCB, D CHAR

2D25UR, 25A, MCB, D CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2D25UR 2D25UR
Product Name Double Pole D-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps 25 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole D-Trip Supplementary Circuit Breakers - 1D30UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D6DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 6 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU15R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
Single Pole D-Trip Supplementary Circuit Breakers - 1D2UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers