The DLS9 series consists of DIN rail-mounted, thermal-magnetic miniature molded case circuit breakers with a 17.5 mm width, rated for up to 63 A at 240 V AC or 480Y/277 V AC, and 250 V DC. The 2D20UL is a two-pole, D-trip variant with a 10 kA short circuit interrupting capacity, suitable for high inrush loads such as motors and transformers. It supports terminal wire sizes of 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. The device is UL 489 and IEC 60947-2 listed, has an IP20 degree of protection, and operates in ambient temperatures from -25°C to 70°C. Electrical and mechanical life ratings are 6,000 and 10,000 switching cycles respectively.
Features:
Circuit Breaker Thermal Magnetic 20A 480V AC DC Lever DIN Rail
2D20UL, 20A, CIRCUIT BREAKER,D CHAR,2POLE,480Y/277V
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2D20UL | 1920-1494-ND | 2D20UL | 57773273 |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Circuit Breakers | Din Rail Mount Circuit Breaker |
| Rated AC Voltage | 240 to 480 volts | |||
| Rated Current | 20 amps | 20 amps | 20 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | ||
| Number of Poles | 2 | 2 | ||
| Features | Molded Case Circuit Breaker | Trip Indicator |