Altech Corp. Double Pole D-Trip Supplementary Circuit Breakers 2D1UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2D1UR is a double-pole, D-trip supplementary protector in the DLS Series, designed for load-side protection of control transformers, power supplies, and reactive loads. It is DIN rail mounted with a width of 17.5 mm per pole and features thermal-magnetic tripping. It is rated for 1.0 A at 480Y/277 V AC, with a short circuit withstand rating of 10 kA when used with a UL-listed Class J back-up fuse. The device meets UL1077 recognition and has an IP20 degree of protection. Terminal connections accept 18-3 AWG copper wire on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. Operating ambient temperature ranges from -25°C to +70°C.

Datasheet Summary
Powered by GS/AI

The 2D1UR is a double-pole, D-trip supplementary protector in the DLS Series, designed for load-side protection of control transformers, power supplies, and reactive loads. It is DIN rail mounted with a width of 17.5 mm per pole and features thermal-magnetic tripping. It is rated for 1.0 A at 480Y/277 V AC, with a short circuit withstand rating of 10 kA when used with a UL-listed Class J back-up fuse. The device meets UL1077 recognition and has an IP20 degree of protection. Terminal connections accept 18-3 AWG copper wire on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. Operating ambient temperature ranges from -25°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
Double Pole D-Trip Supplementary Circuit Breakers - 2D1UR - Altech Corp.
Flemington, NJ, USA
Double Pole D-Trip Supplementary Circuit Breakers
2D1UR
Double Pole D-Trip Supplementary Circuit Breakers 2D1UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2D1UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2D1UR
Circuit Breakers & Accessories 2D1UR
2D1UR, 1A, MCB, D CHAR

2D1UR, 1A, MCB, D CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2D1UR 2D1UR
Product Name Double Pole D-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 1 amps 1 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B1UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 1 amps
View Details
3 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E2.5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2.5 amps
View Details
2 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU63R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C20UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 20 amps
View Details
5 suppliers