The 2D15UR is a two-pole, D-trip supplementary protector rated for 15 A at 480Y/277 V AC, designed for load-side protection of sensitive electronics, power supplies, and control transformers. It is DIN rail mounted with a width of 35 mm per two poles, features thermal-magnetic tripping, and has a short circuit withstand rating of 10 kA with a UL-listed Class J back-up fuse or 5 kA without. It meets UL1077 recognition and has an IP20 degree of protection. Terminal connections accept 18-3 AWG copper wire on the top and 18-2 AWG on the bottom, with a torque range of 2-2.5 Nm. The ambient operating temperature ranges from -25°C to 70°C, and the device supports any mounting orientation. The electrical life is rated at 6,000 ON/OFF cycles, and mechanical life at 10,000 cycles.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D15UR | 2D15UR |
| Product Name | Double Pole D-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 15 amps | 15 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |