Altech Corp. Double Pole D-Trip Supplementary Circuit Breakers 2D13UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2D13UR is a two-pole D-trip supplementary protector rated for 13A at 480Y/277V AC, designed for DIN rail mounting with a width of 17.5 mm per pole. It features thermal-magnetic tripping, a 10 kA short circuit withstand rating with a UL-listed Class J back-up fuse, and operates within an ambient temperature range of -25°C to +70°C. The device meets UL1077 recognition and has a terminal torque specification of 2 to 2.5 Nm, accepting copper wire from 18 to 2 AWG. Its mechanical life is rated at 10,000 switching cycles, and it provides IP20 protection.

Datasheet Summary
Powered by GS/AI

The 2D13UR is a two-pole D-trip supplementary protector rated for 13A at 480Y/277V AC, designed for DIN rail mounting with a width of 17.5 mm per pole. It features thermal-magnetic tripping, a 10 kA short circuit withstand rating with a UL-listed Class J back-up fuse, and operates within an ambient temperature range of -25°C to +70°C. The device meets UL1077 recognition and has a terminal torque specification of 2 to 2.5 Nm, accepting copper wire from 18 to 2 AWG. Its mechanical life is rated at 10,000 switching cycles, and it provides IP20 protection.

Suppliers

Company
Product
Description
Supplier Links
Double Pole D-Trip Supplementary Circuit Breakers - 2D13UR - Altech Corp.
Flemington, NJ, USA
Double Pole D-Trip Supplementary Circuit Breakers
2D13UR
Double Pole D-Trip Supplementary Circuit Breakers 2D13UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2D13UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2D13UR
Circuit Breakers & Accessories 2D13UR
2D13UR, 13A, MCB, D CHAR

2D13UR, 13A, MCB, D CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2D13UR 2D13UR
Product Name Double Pole D-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 13 amps 13 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C16UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU6R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 6 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D63UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 63 amps
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D8UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers