The 2D12UL is a two-pole, D-trip, thermal-magnetic miniature molded case circuit breaker for AC applications, rated at 12A and 480Y/277V AC. It is DIN rail mounted with a width of 17.5 mm and has a short circuit interrupting capacity of 10kA at 480Y/277V AC. The terminal accepts copper wire from 18 to 2 AWG, with a torque range of 2 to 2.5 Nm. It complies with UL 489 and IEC 60947-2 standards and is listed for use in heating, refrigerating, and air conditioning equipment. The ambient operating temperature ranges from -25°C to 70°C, and the device has an electrical life of 6,000 switching cycles and a mechanical life of 10,000 cycles. It supports line/load reversibility and has an IP20 degree of protection.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D12UL | 2D12UL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 12 amps | 12 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |