The 2D1.6UL is a two-pole, D-trip, thermal-magnetic miniature molded case circuit breaker rated for 480Y/277V AC and 1.6A, designed for high inrush applications such as transformers and power supplies. It measures 17.5 mm in width and is DIN rail mounted. The device has a 10kA short circuit interrupting capacity, supports terminal wire sizes from 18 AWG to 3 AWG on top and 18 AWG to 2 AWG on bottom, and requires a terminal torque of 2 to 2.5 Nm. It meets UL 489 and IEC 60947-2 standards, operates in ambient temperatures from -25°C to 70°C, and provides IP20 protection. Electrical and mechanical life are rated at 6,000 and 10,000 cycles respectively. The unit is listed for heating, refrigerating, and air conditioning use with an HACR rating at 40°C calibration temperature.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D1.6UL | 2D1.6UL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 1.6 amps | 1.6 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |