The Altech Corp. AC Double Pole D-Trip Miniature Molded Case Circuit Breaker, part number 2D1.6DL, is designed for use in DC applications with a voltage rating of 125/250V. It features a rated current of 1.6A and is suitable for DIN rail mounting with a compact width of 17.5mm. The breaker has a short circuit interrupting capacity of 10kA, ensuring reliable protection against overloads and faults. It operates within a temperature range of -25°C to +70°C for ambient conditions and has a mechanical life of 10,000 switching cycles. The device is compliant with UL489 and IEC 60947-2 standards, making it a suitable choice for applications requiring dependable circuit protection.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D1.6DL | 2D1.6DL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 1.6 amps | 1.6 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |