The 2D03UM is a double-pole, DIN rail-mounted manual motor controller with thermal-magnetic protection, rated for 480Y/277V AC at 50/60 Hz and 0.3A current. It has a short-circuit withstand rating of 10 kA when used with a UL-listed RK5 backup fuse, and operates within a temperature range of -25°C to 55°C. Terminal acceptability supports 18-3 AWG on top and 18-2 AWG on bottom, with a torque of 20 lb.in. The device is UL508 listed, C22.2 No.14 certified, and meets Group Short-Circuit Withstand requirements without branch circuit protection for currents up to 10A. Its width is 35 mm per unit, and it is suitable for AC motor starting, resistance loads, and lamp applications. Interior resistance for the D-characteristic curve is 14.52 ohms at hot operating conditions.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D03UM | 2D03UM |
| Product Name | Manual Motor Double Pole Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | |
| Rated DC Voltage | 24 to 48 volts | |
| Rated Current | 0.3000 amps | 0.3000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |