The 2CU60R is a double-pole, C-trip, thermal-magnetic supplementary protector rated for 480Y/277V AC, 50/60Hz, with a 10kA short circuit withstand rating. It is DIN rail mounted, 17.5mm wide per pole, and features a visual trip indicator (red for on, green for off). The device supports copper wire connections from 14 to 3 AWG with torque specifications of 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. Operating temperature ranges from -25°C to 60°C, and it meets UL1077 recognition as a supplementary protector. Electrical and mechanical life ratings are 6,000 and 10,000 cycles, respectively.
Features:
2CU60R, 60A MCB,CCHAR,2POLE
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2CU60R | 2CU60R |
| Product Name | Double Pole Supplementary C-Trip Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 60 amps | 60 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Trip Indicator |