The 2CU13L is a two-pole, thermal-magnetic, miniature molded case circuit breaker rated for 13A at 240V AC and 480Y/277V AC, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (green for off/tripped, red for on). Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm), and 18-16 AWG with 25 lb-in (2.8 Nm). The device is UL489 listed, operates between -25°C and 60°C, and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. It complies with HACR 40°C and supports line/load reversal.
Features:
MOLDED CASE CIRCUIT BREAKER, 2CU13L,13AMP, MCB,CCHAR, 2,POLE, 480Y/277VAC,UL489. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2CU13L | 2CU13L | 26270498 |
| Product Name | Miniature Molded Double Pole AC Case Circuit Breakers | Circuit Breakers & Accessories | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 to 480 volts | ||
| Rated Current | 13 amps | 13 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 | ||
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |