The 2CU1.6L is a double-pole, thermal-magnetic, miniature molded case circuit breaker rated for 1.6 A at 240 V AC and 480Y/277 V AC, with a 10 kA short-circuit interrupting capacity. It is DIN rail mounted, 17.5 mm wide, and features a positive trip indicator (green for off/tripped, red for on). It complies with UL489 and is rated HACR at 40°C. Terminal torque accepts 18-16 AWG copper wire at 25 lb-in (2.8 Nm) and supports line/load reversibility. Electrical life is 6,000 cycles, and mechanical life is 10,000 cycles. Operating temperature ranges from -25°C to 60°C.
Features:
2CU1.6L,1.6A MCB,CCHAR,2POLE
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2CU1.6L | 2CU1.6L |
| Product Name | Miniature Molded Double Pole AC Case Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 1.6 amps | 1.6 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |