The 2CU05R is a double-pole, DIN rail-mounted supplementary protector with a C-trip characteristic, designed for use in lighting, business equipment, and control circuit applications. It features a thermal-magnetic trip mechanism, a 480Y/277V AC voltage rating, and a 10kA short circuit withstand capacity with a UL-listed Class J back-up fuse. Each pole is 17.5mm wide, with a positive trip indicator showing green for off/tripped and red for on. It accepts 14-3 AWG copper wire, with a terminal torque of 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. The operating temperature range is -25°C to 60°C, and it meets UL1077 as a recognized supplementary protector. Electrical life is rated at 6,000 cycles, and mechanical life at 10,000 cycles. The device is limited to copper wire connections rated at 60/75°C.
Features:
2CU05R,0.5A MCB,CCHAR,2POLE
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2CU05R | 2CU05R |
| Product Name | Double Pole Supplementary C-Trip Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Trip Indicator |