The 2CU05L is a two-pole, AC-rated, miniature molded case circuit breaker with a 17.5mm width, designed for DIN rail mounting. It features a thermal-magnetic trip mechanism, a 10kA short circuit interrupting capacity at 240V AC, and a positive trip indicator with green for off/tripped and red for on. The device supports wire connections from 14 to 3 AWG with a torque of 17.5 lb-in (2.0 Nm) and 18 to 16 AWG with 25 lb-in (2.8 Nm). It is UL489 listed with an operating temperature range of -25°C to 60°C, and has an electrical life of 6,000 cycles. The unit is rated for 0.2 to 63A at 240V AC and has C-characteristic trip curves for lighting, receptacle, and control circuit applications.
Features:
2CU05L,0.5A MCB,CCHAR,2POLE
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2CU05L | 2CU05L |
| Product Name | Miniature Molded Double Pole AC Case Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |