Altech Corp. Double Pole C-Trip Supplementary Circuit Breakers 2C8UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2C8UR is a double-pole, C-characteristic supplementary protector designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It is DIN rail mounted with a width of 17.5 mm per pole and features thermal-magnetic tripping. It is rated for 8 A at 480Y/277 V AC, 50/60 Hz, with a short-circuit withstand capacity of 10 kA when used with a UL-listed Class J back-up fuse, or 5 kA without backup. The device meets UL 1077 recognition and has a terminal torque range of 2-2.5 N·m, accepting copper wire sizes from 18-2 AWG. It operates within an ambient temperature range of -25°C to +70°C and has an IP20 degree of protection. Electrical life is rated at 6,000 switching cycles, and mechanical life at 10,000 cycles.

Datasheet Summary
Powered by GS/AI

The 2C8UR is a double-pole, C-characteristic supplementary protector designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It is DIN rail mounted with a width of 17.5 mm per pole and features thermal-magnetic tripping. It is rated for 8 A at 480Y/277 V AC, 50/60 Hz, with a short-circuit withstand capacity of 10 kA when used with a UL-listed Class J back-up fuse, or 5 kA without backup. The device meets UL 1077 recognition and has a terminal torque range of 2-2.5 N·m, accepting copper wire sizes from 18-2 AWG. It operates within an ambient temperature range of -25°C to +70°C and has an IP20 degree of protection. Electrical life is rated at 6,000 switching cycles, and mechanical life at 10,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
Double Pole C-Trip Supplementary Circuit Breakers - 2C8UR - Altech Corp.
Flemington, NJ, USA
Double Pole C-Trip Supplementary Circuit Breakers
2C8UR
Double Pole C-Trip Supplementary Circuit Breakers 2C8UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2C8UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2C8UR
Circuit Breakers & Accessories 2C8UR
2C8UR, 8A, MCB, C CHAR

2C8UR, 8A, MCB, C CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2C8UR 2C8UR
Product Name Double Pole C-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 8 amps 8 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU3R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole D-Trip Supplementary Circuit Breakers - 1D40UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU30L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B13UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 13 amps
View Details
2 suppliers