The DLS9 series includes 2-pole DC miniature molded case circuit breakers rated for 125/250V DC, with a rated current of 8A, thermal-magnetic tripping, and 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and supports line/load reversibility. Terminal torque is 2-2.5 Nm, and it accepts 18-3 AWG copper wire. The device complies with UL 489 and IEC 60947-2, has an IP20 protection rating, and operates across an ambient temperature range of -25°C to +70°C. Polarity must be observed during DC connection. Electrical and mechanical life ratings are 6,000 and 10,000 cycles respectively.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C8DL | 2C8DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 8 amps | 8 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |