The 2C6UR is a two-pole, C-trip, supplementary protector designed for load-side applications such as business equipment, lighting, and control circuits. It is DIN rail mounted with a width of 17.5 mm per pole and features thermal-magnetic tripping. It is rated for 6.0 A at 480Y/277 V AC, 50/60 Hz, with a short circuit withstand rating of 10 kA when used with a UL-listed Class J back-up fuse, or 5 kA without one. The terminal accepts 18-2 AWG copper wire, with a torque range of 2-2.5 N·m. It meets UL1077 recognition and has an IP20 degree of protection. The operating ambient temperature range is -25°C to +70°C. Electrical life is rated at 6,000 switching cycles, and mechanical life at 10,000 cycles. The part is not UL recognized at 63 A, but this rating does not apply to the 6 A variant.
Features:
Circuit Breaker Thermal Magnetic 6A 480V AC DC Lever DIN Rail
| Altech Corp. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2C6UR | 2C6UR | 1920-1960-ND |
| Product Name | Double Pole C-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | ||
| Rated Current | 6 amps | 6 amps | 6 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 2 | ||
| Miniature Circuit Breaker Features | Supplementary Protector |