The DLS9 series includes 2-pole, 6 A, C-trip, AC miniature molded case circuit breakers rated for 480Y/277 V AC with a 10 kA short circuit interrupting capacity, DIN rail mounted, 17.5 mm wide, and featuring thermal-magnetic tripping. Terminals accept 18-3 AWG copper wire on top and 18-2 AWG on bottom, with a torque range of 2 to 2.5 Nm. The device is listed to UL 489 and IEC 60947-2, operates between -25°C and 70°C ambient, and has an IP20 degree of protection. Electrical and mechanical life is rated at 6,000 and 10,000 cycles respectively.
Features:
Circuit Breaker Thermal Magnetic 6A 480V AC DC Lever DIN Rail
2C6UL, 6A, CIRCUIT BREAKER,C CHAR,2POLE,480Y/277V
| Altech Corp. | Powell Electronics, Inc. | DigiKey | Radwell International | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2C6UL | 2C6UL | 1920-1476-ND | 57773266 |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Circuit Breakers | Din Rail Mount Circuit Breaker |
| Rated AC Voltage | 240 to 480 volts | |||
| Rated Current | 6 amps | 6 amps | 6 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | ||
| Number of Poles | 2 | 2 | ||
| Features | Molded Case Circuit Breaker | Trip Indicator |