The 2C6DL is a two-pole, thermal-magnetic, DIN rail-mounted miniature molded case circuit breaker for DC applications, rated at 6A and 125/250V DC, with a 10kA short circuit interrupting capacity. It has a width of 17.5mm, accepts copper wire terminals of 18-2 AWG on the bottom and 18-3 AWG on the top, and requires proper polarity connection. The device meets UL 489 and IEC 60947-2 standards and has an electrical life of 6,000 switching cycles and a mechanical life of 10,000 cycles. Ambient temperature range is -25°C to +70°C, and it is rated HACR Type 40°C. Terminal torque is specified at 2-2.5 Nm (17.7-22.2 lb.in.).
Features:
| Altech Corp. | Powell Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2C6DL | 2C6DL | 2C6DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | ALTH Miniature |
| Rated DC Voltage | 125 to 250 volts | ||
| Rated Current | 6 amps | 6 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 | ||
| Features | Molded Case Circuit Breaker |