The 2C60UR is a double-pole, C-trip, supplementary protector for DIN rail mounting, rated for 60A at 480Y/277V AC, 50/60Hz. It has a thermal-magnetic trip mechanism and complies with UL1077 as a recognized supplementary protector. Each pole is 17.5mm wide, with terminal acceptance for copper wire ranging from 18-3 AWG on top and 18-2 AWG on bottom. The device withstands up to 10kA short circuit current with a UL-listed Class J backup fuse, and 5kA without one. It operates within an ambient temperature range of -25°C to +70°C, with a calibration temperature of 30°C. Electrical life is rated at 6,000 switching cycles, and mechanical life at 10,000 cycles. Terminal torque is specified at 2-2.5 Nm. The device meets IP20 protection level and can be mounted in any plane.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C60UR | 2C60UR |
| Product Name | Double Pole C-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 60 amps | 60 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |