The 2C5UR is a two-pole, C-trip, supplementary protector designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It mounts on DIN rail with a width of 17.5 mm per pole and operates at 480Y/277 V AC, 50/60 Hz, with a rated current of 5 A. It has a 10 kA short circuit withstand rating with no backup fuse and is UL 1077 recognized. The thermal-magnetic trip curve has a thermal trip between 1.13× and 1.45× rated current and a magnetic trip between 5× and 10× rated current. Terminal torque is 2-2.5 Nm (17.7-22.2 lb.in.), accepting copper wire sizes 18-2 AWG. The operating ambient temperature range is -25°C to +70°C, with an IP20 degree of protection. Electrical and mechanical life ratings are 6,000 and 10,000 cycles, respectively.
Features:
1077 480Y/277AC Breaker 2P C TRP 5A UL
| Altech Corp. | Powell Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2C5UR | 2C5UR | 2C5UR |
| Product Name | Double Pole C-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories | ALTH Miniature |
| Rated AC Voltage | 277 to 480 volts | ||
| Rated Current | 5 amps | 5 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 | ||
| Miniature Circuit Breaker Features | Supplementary Protector |