The 2C50DL is a two-pole, DC-rated miniature molded case circuit breaker in the DLS9 series, designed for use in telecommunications, computer equipment, and uninterruptible power supplies. It is rated for 125/250V DC with a 10kA short circuit interrupting capacity and features a C-trip characteristic for moderate inrush applications. The breaker is DIN rail mounted with a width of 17.5 mm, supports terminal wire sizes from 18-3 AWG top and 18-2 AWG bottom, and requires correct polarity connection. Electrical and mechanical life ratings are 6,000 and 10,000 switching cycles, respectively. It meets UL 489 and IEC 60947-2 standards, is listed to UL standards, and operates within an ambient temperature range of -25°C to +70°C. Terminal torque is specified at 2 to 2.5 Nm. The housing provides IP20 protection and allows mounting in any orientation.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C50DL | 2C50DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 50 amps | 50 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |