The 2C4UL is a two-pole, C-trip, thermal-magnetic miniature molded case circuit breaker rated for 4A at 480Y/277V AC, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and accepts copper wire from 18 to 3 AWG on the top terminal and 18 to 2 AWG on the bottom. Terminals require a torque of 2 to 2.5 Nm. The device meets UL 489 and IEC 60947-2 standards, is HACR type rated at 40°C, and operates within an ambient temperature range of -25°C to 70°C. Electrical life is rated at 6,000 switching cycles, and mechanical life at 10,000 cycles. Line and load connections are reversible.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C4UL | 2C4UL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 4 amps | 4 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |