The 2C4DL is a two-pole, DC-rated miniature molded case circuit breaker in the DLS9 series, designed for use in telecommunications, computer equipment, and uninterruptible power supplies. It is rated for 125/250V DC with a 10kA short circuit interrupting capacity and features a C-trip characteristic for moderate inrush applications. The device is DIN rail mounted, 17.5mm wide, and supports terminal wire sizes of 18-3 AWG top and 18-2 AWG bottom with a torque range of 2-2.5 Nm. Electrical life is rated at 6,000 switching cycles, and mechanical life at 10,000 cycles. It meets UL 489 and IEC 60947-2 standards, operates in ambient temperatures from -25°C to +70°C, and has an IP20 degree of protection. Polarity must be observed during DC installation. The part is listed under E329510 and is not suitable for AC applications.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C4DL | 2C4DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 4 amps | 4 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |