Altech Corp. Double Pole C-Trip Supplementary Circuit Breakers 2C3UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2C3UR is a double-pole, C-trip, thermal-magnetic supplementary protector rated for 3.0A at 480Y/277V AC, mounted on DIN rail with a width of 17.5 mm per pole. It has a short circuit withstand rating of 10 kA with a UL-listed Class J back-up fuse, and 5 kA without one. It meets UL1077 recognition and has an IP20 degree of protection. Terminal connections accept 18-3 AWG copper wire on the top and 18-2 AWG on the bottom, with a torque range of 2 Nm to 2.5 Nm. Operating ambient temperature ranges from -25°C to +70°C, and it supports 6,000 electrical and 10,000 mechanical switching cycles. Adjacent mounting reduces current rating by 3% per additional pole beyond three.

Datasheet Summary
Powered by GS/AI

The 2C3UR is a double-pole, C-trip, thermal-magnetic supplementary protector rated for 3.0A at 480Y/277V AC, mounted on DIN rail with a width of 17.5 mm per pole. It has a short circuit withstand rating of 10 kA with a UL-listed Class J back-up fuse, and 5 kA without one. It meets UL1077 recognition and has an IP20 degree of protection. Terminal connections accept 18-3 AWG copper wire on the top and 18-2 AWG on the bottom, with a torque range of 2 Nm to 2.5 Nm. Operating ambient temperature ranges from -25°C to +70°C, and it supports 6,000 electrical and 10,000 mechanical switching cycles. Adjacent mounting reduces current rating by 3% per additional pole beyond three.

Suppliers

Company
Product
Description
Supplier Links
Double Pole C-Trip Supplementary Circuit Breakers - 2C3UR - Altech Corp.
Flemington, NJ, USA
Double Pole C-Trip Supplementary Circuit Breakers
2C3UR
Double Pole C-Trip Supplementary Circuit Breakers 2C3UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2C3UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2C3UR
Circuit Breakers & Accessories 2C3UR
2C3UR, 3A, MCB, C CHAR

2C3UR, 3A, MCB, C CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2C3UR 2C3UR
Product Name Double Pole C-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 3 amps 3 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded One Pole AC Case Circuit Breakers - 1DU30L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D40UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D3DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D40UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 40 amps
View Details
2 suppliers