The 2C3UL is a two-pole, C-trip, thermal-magnetic miniature molded case circuit breaker rated for 480Y/277V AC at 3A, designed for DIN rail mounting with a width of 17.5 mm. It has a short circuit interrupting capacity of 10 kA at 480Y/277V AC, complies with UL 489 and IEC 60947-2 standards, and supports terminal wire sizes of 18-3 AWG on top and 18-2 AWG on bottom. The device is rated for an ambient temperature range of -25°C to +70°C, has an electrical life of 6,000 switching cycles, and a mechanical life of 10,000 cycles. Line and load terminals are reversible, and the unit meets IP20 protection level.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C3UL | 2C3UL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 3 amps | 3 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |