The 2C3DL is a two-pole, DC-rated miniature molded case circuit breaker in the DLS9 series, designed for use in telecommunication equipment, computer systems, and uninterruptible power supplies. It is rated for 125/250V DC with a 10kA short circuit interrupting capacity and features a C-trip characteristic for moderate inrush applications. The device is DIN rail mounted, 17.5 mm wide, and supports terminal wire sizes of 18-3 AWG on top and 18-2 AWG on bottom using copper wire only. It has a thermal-magnetic trip mechanism, line/load reversibility, and operates within an ambient temperature range of -25°C to +70°C. The interrupting capacity is certified under UL 489 and IEC 60947-2, and the unit meets IP20 protection standards. Correct polarity must be observed during DC connection. Electrical life is rated at 6,000 ON/OFF cycles and mechanical life at 10,000 cycles. Terminal torque is specified at 2-2.5 Nm.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C3DL | 2C3DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 3 amps | 3 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |