Altech Corp. Double Pole C-Trip Supplementary Circuit Breakers 2C32UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2C32UR is a double-pole, C-trip, thermal-magnetic supplementary protector rated for 32A at 480Y/277V AC, designed for load-side protection of sensitive electronics, appliances, and control circuits. It mounts on DIN rail with a width of 17.5 mm per pole and features a 10kA short circuit withstand rating with a UL-listed Class J back-up fuse. The device has an IP20 degree of protection, operates within an ambient temperature range of -25°C to +70°C, and accepts copper wire terminals from 18-3 AWG on top and 18-2 AWG on bottom. It is UL1077 recognized and meets the DLS Series specifications for electrical and mechanical life, vibration resistance, and terminal torque. The part is not rated for 63A applications, as specified for other variants in the series.

Datasheet Summary
Powered by GS/AI

The 2C32UR is a double-pole, C-trip, thermal-magnetic supplementary protector rated for 32A at 480Y/277V AC, designed for load-side protection of sensitive electronics, appliances, and control circuits. It mounts on DIN rail with a width of 17.5 mm per pole and features a 10kA short circuit withstand rating with a UL-listed Class J back-up fuse. The device has an IP20 degree of protection, operates within an ambient temperature range of -25°C to +70°C, and accepts copper wire terminals from 18-3 AWG on top and 18-2 AWG on bottom. It is UL1077 recognized and meets the DLS Series specifications for electrical and mechanical life, vibration resistance, and terminal torque. The part is not rated for 63A applications, as specified for other variants in the series.

Suppliers

Company
Product
Description
Supplier Links
Double Pole C-Trip Supplementary Circuit Breakers - 2C32UR - Altech Corp.
Flemington, NJ, USA
Double Pole C-Trip Supplementary Circuit Breakers
2C32UR
Double Pole C-Trip Supplementary Circuit Breakers 2C32UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2C32UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2C32UR
Circuit Breakers & Accessories 2C32UR
2C32UR, 32A, MCB, C CHAR

2C32UR, 32A, MCB, C CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2C32UR 2C32UR
Product Name Double Pole C-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 32 amps 32 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded One Pole AC Case Circuit Breakers - 1DU50L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B3UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU1L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D3UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 3 amps
View Details
5 suppliers