Altech Corp. Double Pole C-Trip Supplementary Circuit Breakers 2C2UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2C2UR is a double-pole, C-trip supplementary protector for DIN rail mounting, with a rated current of 2.0A and voltage rating of 480Y/277V AC, 50/60Hz. It has a width of 17.5mm per pole and provides thermal-magnetic protection with a short-circuit withstand rating of 10kA without a backup fuse. It meets UL1077 recognition and has an IP20 degree of protection. Terminals accept 18-3 AWG copper wire on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. The device operates within an ambient temperature range of -25°C to +70°C and has an electrical life of 6,000 switching cycles. It is designed for applications such as business equipment, lighting, appliances, and control circuits.

Datasheet Summary
Powered by GS/AI

The 2C2UR is a double-pole, C-trip supplementary protector for DIN rail mounting, with a rated current of 2.0A and voltage rating of 480Y/277V AC, 50/60Hz. It has a width of 17.5mm per pole and provides thermal-magnetic protection with a short-circuit withstand rating of 10kA without a backup fuse. It meets UL1077 recognition and has an IP20 degree of protection. Terminals accept 18-3 AWG copper wire on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. The device operates within an ambient temperature range of -25°C to +70°C and has an electrical life of 6,000 switching cycles. It is designed for applications such as business equipment, lighting, appliances, and control circuits.

Suppliers

Company
Product
Description
Supplier Links
Double Pole C-Trip Supplementary Circuit Breakers - 2C2UR - Altech Corp.
Flemington, NJ, USA
Double Pole C-Trip Supplementary Circuit Breakers
2C2UR
Double Pole C-Trip Supplementary Circuit Breakers 2C2UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2C2UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2C2UR
Circuit Breakers & Accessories 2C2UR
2C2UR, 2A, MCB, C CHAR

2C2UR, 2A, MCB, C CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2C2UR 2C2UR
Product Name Double Pole C-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps 2 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole D-Trip Supplementary Circuit Breakers - 1D30UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E13UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 13 amps
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C12UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C13UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers