The 2C2UL is a two-pole, AC, C-trip miniature molded case circuit breaker in the DLS9 series, rated for 480Y/277V AC and 2A, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5 mm wide, and features thermal-magnetic tripping. Terminal torque ranges from 2 to 2.5 Nm, and it accepts copper wire from 18 to 2 AWG. The device is UL 489 listed, meets IEC 60947-2, and has an IP20 degree of protection. Operating ambient temperature ranges from -25°C to +70°C, with a calibration temperature of 40°C.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C2UL | 2C2UL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 2 amps | 2 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |