Altech Corp. Double Pole C-Trip Supplementary Circuit Breakers 2C20UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2C20UR is a double-pole, C-characteristic supplementary protector rated for 20A at 480Y/277V AC, designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It has a width of 17.5 mm per pole, DIN rail mounting, and a thermal-magnetic trip mechanism. Rated for short circuit withstand of 10 kA with a UL-listed Class J back-up fuse, it operates within an ambient temperature range of -25°C to +70°C. The terminals accept 18-3 AWG copper wire, with a torque range of 2-2.5 Nm. It is UL1077 recognized and meets IP20 protection per IEC/EN60529.

Datasheet Summary
Powered by GS/AI

The 2C20UR is a double-pole, C-characteristic supplementary protector rated for 20A at 480Y/277V AC, designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It has a width of 17.5 mm per pole, DIN rail mounting, and a thermal-magnetic trip mechanism. Rated for short circuit withstand of 10 kA with a UL-listed Class J back-up fuse, it operates within an ambient temperature range of -25°C to +70°C. The terminals accept 18-3 AWG copper wire, with a torque range of 2-2.5 Nm. It is UL1077 recognized and meets IP20 protection per IEC/EN60529.

Suppliers

Company
Product
Description
Supplier Links
Double Pole C-Trip Supplementary Circuit Breakers - 2C20UR - Altech Corp.
Flemington, NJ, USA
Double Pole C-Trip Supplementary Circuit Breakers
2C20UR
Double Pole C-Trip Supplementary Circuit Breakers 2C20UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2C20UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2C20UR
Circuit Breakers & Accessories 2C20UR
2C20UR, 20A, MCB, C CHAR

2C20UR, 20A, MCB, C CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2C20UR 2C20UR
Product Name Double Pole C-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps 20 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1CU10M - Powell Electronics, Inc.
Specs
Rated Current 10 amps
View Details
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU3L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 5 amps
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D12DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers