The 2C2.5UM is a two-pole, C-characteristic manual motor controller designed for AC motor starting, general use, and resistance loads at 480Y/277V AC, 50/60Hz. It has a rated current of 2.5A and is DIN rail mounted with a width of 17.5mm per pole. The device features thermal-magnetic trip protection, a short circuit withstand rating of 10kA with UL-listed RK5 backup fuses, and complies with UL508 standards as a suitable motor disconnect. Operating temperature range is -25°C to 70°C, and terminal torque is 2-2.5 Nm. It accepts top terminal wires from 18 to 3 AWG and bottom terminal wires from 18 to 2 AWG. The degree of protection is IP20 per IEC/EN 60529, and mounting can be in any plane.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C2.5UM | 2C2.5UM |
| Product Name | Double Pole C-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 2.5 amps | 2.5 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |