The 2C1DL is a two-pole, thermal-magnetic, DIN rail-mounted miniature molded case circuit breaker for DC applications, rated at 1.0 A and 125/250 V DC, with a 10 kA short circuit interrupting capacity. It has a width of 17.5 mm, terminal torque of 2-2.5 Nm, and accepts copper wire from 18 to 3 AWG on top terminals and 18 to 2 AWG on bottom terminals. The device is UL Listed and compliant with IEC 60947-2, has an electrical life of 6,000 cycles, a mechanical life of 10,000 cycles, and operates within an ambient temperature range of -25°C to +70°C. Polarity must be observed during DC connection. The unit is part of the DLS9 series with a degree of protection rated at IP20.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C1DL | 2C1DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 1 amps | 1 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |