The DLS7 series 2C16UR is a double-pole, DIN rail-mounted supplementary protector with thermal-magnetic tripping, rated for 16A at 480Y/277V AC, 50/60Hz. It has a 10kA short circuit withstand rating when paired with a UL-listed Class J back-up fuse, and a 5kA rating without one. Each pole is 17.5mm wide, and it meets UL1077 recognition with an IP20 protection rating. Terminal connections accept 18-3 AWG copper wire on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. It operates within -25°C to +70°C ambient temperatures and has an electrical life of 6,000 cycles. The device supports mounting in any plane and includes an auxiliary contact option on the right side.
Features:
| Altech Corp. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2C16UR | 2C16UR | 2C16UR-ND |
| Product Name | Double Pole C-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | ||
| Rated Current | 16 amps | 16 amps | 16 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 2 | ||
| Miniature Circuit Breaker Features | Supplementary Protector |