The 2C15DL is a two-pole, direct-current, thermal-magnetic miniature molded case circuit breaker rated for 125/250V DC and 15A, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and complies with UL 489 and IEC 60947-2 standards. Terminal torque is rated at 2 to 2.5 Nm, and it supports copper wire from 18 to 2 AWG. The device has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. Polarity must be observed during DC connection. Ambient operating temperature ranges from -25°C to +70°C, and it meets IP20 degree of protection. Weight is 1.86kg for the 0.3-32A range. It is listed under E329510 and approved for use in telecom, computer, and UPS applications.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C15DL | 2C15DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 15 amps | 15 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |