The DLS9 series includes 2-pole DC circuit breakers rated for 125/250V DC, with a 10kA short circuit interrupting capacity and a 17.5mm width for DIN rail mounting. The 2C13DL variant is a 13A C-trip device designed for applications such as telecommunications and uninterruptible power supplies. It features thermal-magnetic tripping, line/load reversibility, and requires correct polarity connection. Terminal torque ranges from 2 Nm to 2.5 Nm, accepting copper wire sizes from 18 AWG to 2 AWG. The device is rated for ambient temperatures from -25°C to +70°C and meets UL 489 and IEC 60947-2 standards. Electrical and mechanical life ratings are 6,000 and 10,000 switching cycles respectively. The part conforms to IP20 protection and supports any mounting orientation.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C13DL | 2C13DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 13 amps | 13 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |