The 2C12DL is a two-pole, thermal-magnetic, DIN rail-mounted miniature molded case circuit breaker rated for 125/250V DC with a 10kA short circuit interrupting capacity. It has a width of 17.5 mm and supports terminal wiring from 18 to 3 AWG copper wire with a torque range of 2 to 2.5 Nm. The device is certified to UL 489 and IEC 60947-2 standards, with an ambient operating temperature range of -25°C to +70°C and an electrical life of 6,000 on/off cycles. Polarity must be observed during DC connections.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C12DL | 2C12DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 12 amps | 12 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |