The 2C1.6UM is a double-pole, C-characteristic manual motor controller in the UM (V-EA) series, designed for motor starting and general AC applications up to 1.6A and 480Y/277V AC. It is DIN rail mounted with a width of 17.5mm per pole, features thermal-magnetic trip protection, and has a short circuit withstand rating of 10kA when used with a UL-listed RK5 backup fuse. The device supports terminal connections from 18-2 AWG, operates between -25°C and 70°C, and meets UL508 listing standards. It conforms to IEC/EN 60529 IP20 for protection degree and has a terminal torque range of 2-2.5 Nm.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C1.6UM | 2C1.6UM |
| Product Name | Double Pole C-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 1.6 amps | 1.6 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |