The 2C1.6UL is a two-pole, AC, C-trip miniature molded case circuit breaker from the DLS9 series, rated for 480Y/277V AC and 1.6A, designed for DIN rail mounting with a width of 17.5 mm. It features thermal-magnetic tripping, a 10kA short circuit interrupting capacity, and is listed to UL 489 and IEC 60947-2. The terminal accepts 18-3 AWG copper wire on the top and 18-2 AWG on the bottom, with a torque range of 2 to 2.5 Nm. It supports line/load reversibility and operates within an ambient temperature range of -25°C to +70°C. The device is certified for HACR applications at 40°C and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C1.6UL | 2C1.6UL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 1.6 amps | 1.6 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |