The 2C05DL is a two-pole, DC-rated miniature molded case circuit breaker in the DLS9 series, designed for applications such as telecommunications and uninterruptible power supplies. It operates at 125/250 V DC with a rated current of 0.5 A and has a short circuit interrupting capacity of 10 kA. The device is DIN rail mounted, 17.5 mm wide, and features a C-trip characteristic with thermal-magnetic protection. Terminal torque ranges from 2 Nm to 2.5 Nm, and it supports copper wire ranging from 18 to 2 AWG. It complies with UL 489 and IEC 60947-2 standards, has an IP20 degree of protection, and operates within an ambient temperature range of -25°C to 70°C. Polarity must be observed during DC connection. Its electrical life is 6,000 switching cycles, and mechanical life is 10,000 cycles.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C05DL | 2C05DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |