The 2C03UL is a two-pole, C-trip, miniature molded case circuit breaker for AC applications, rated at 0.3A and 480Y/277V AC, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features thermal-magnetic tripping. Terminal torque ranges from 2 to 2.5 Nm, and it accepts copper wire from 18 to 2 AWG. The device is UL 489 listed, meets IEC 60947-2, and operates within an ambient temperature range of -25°C to +70°C. Electrical life is rated at 6,000 ON/OFF cycles and mechanical life at 10,000 cycles. The part supports reversible line/load connections and complies with IP20 protection.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C03UL | 2C03UL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 0.3000 amps | 0.3000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |