The Altech Corp. 2C03DL is an AC Double Pole C-Trip Miniature Molded Case Circuit Breaker designed for DIN rail mounting. It has a width of 17.5mm and operates at a voltage rating of 480Y/277V AC. The device features a thermal magnetic trip mechanism and offers a short circuit interrupting capacity of 10kA. It is suitable for applications involving low inrush motors, resistive loads, and general wiring protection. The circuit breaker supports a current range of 0.3A to 32A and is rated for an ambient temperature of 40°C. The product is UL listed and complies with IEC 60947-2 standards, making it a reliable choice for various electrical protection needs.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C03DL | 2C03DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 0.3000 amps | 0.3000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |