The 2BU63R is a double-pole, DIN rail-mounted, thermal-magnetic supplementary protector rated for 480Y/277V AC, 50/60Hz, with a 10kA short circuit withstand capacity. It features a B-characteristic trip curve for sensitive electronic and appliance circuits, a positive trip indicator (red for on, green for off), and accepts 14-3 AWG copper wire with a torque range of 17.5-25 lb-in. The unit is UL1077 recognized, has an operating temperature range of -25°C to 60°C, and mounts in any plane. Its width is 35mm for two poles, and it complies with IEC/EN60898 and IEC/EN60947-2 standards.
Features:
2BU63R, 63A MCB,BCHAR,2POLE
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2BU63R | 2BU63R |
| Product Name | Double Pole Supplementary B-Trip Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 63 amps | 63 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Trip Indicator |