The Altech Corp. Double Pole Supplementary B-Trip Circuit Breaker, part number 2BU60R, is designed for use in applications requiring supplementary protection on the load side of branch circuit protection. It operates at a voltage rating of 480Y/277VAC and is suitable for 50/60Hz systems. The device features a thermal magnetic trip mechanism with a short circuit withstand capacity of 10kA when used with a UL-listed Class J back-up fuse, and 5kA without a back-up fuse for current ratings between 8A and 63A. The breaker has a width of 17.5mm per pole and is DIN rail mounted, making it suitable for compact installations. It is rated for a mechanical life of 10,000 cycles and an electrical life of 6,000 cycles. The operating temperature range is from -25°C to 60°C, with storage temperatures from -25°C to 75°C. The product includes a positive trip indicator, enhancing visibility of its operational status.
Features:
2BU60R, 60A MCB,BCHAR,2POLE
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2BU60R | 2BU60R |
| Product Name | Double Pole Supplementary B-Trip Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 60 amps | 60 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Trip Indicator |