The 2BU32R is a double-pole, DIN rail-mounted supplementary circuit protector with a B-trip characteristic, rated for 480Y/277V AC at 50/60 Hz and a 10kA short circuit withstand capacity. It features a thermal-magnetic trip mechanism, a red/green visual trip indicator, and accepts copper wire from 14 to 3 AWG with torque ratings of 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. Operable from -25°C to 60°C, it meets UL 1077 as a recognized supplementary protector and has an electrical life of 6,000 cycles and mechanical life of 10,000 cycles. It is designed for load-side protection of sensitive electronics, power supplies, and appliance circuits.
Features:
2BU32R, 32A MCB,BCHAR,2POLE
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2BU32R | 2BU32R |
| Product Name | Double Pole Supplementary B-Trip Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 32 amps | 32 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Trip Indicator |