Altech Corp. Double Pole Supplementary B-Trip Circuit Breakers 2BU15R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Corp. Double Pole Supplementary B-Trip Circuit Breaker, part number 2BU15R, is designed for use in applications requiring supplementary protection on the load side of branch circuit protection. It operates at a voltage rating of 480Y/277VAC and is suitable for 50/60Hz systems. This circuit breaker has a thermal magnetic trip mechanism and a short circuit withstand capacity of 10kA. The device features a positive trip indicator, which visually indicates the status of the breaker. It is DIN rail mounted and has a compact width of 17.5mm per pole. The operating temperature range is from -25°C to 60°C, and it is rated for 6,000 electrical cycles and 10,000 mechanical cycles. The 2BU15R model is part of a series that includes various current ratings, making it versatile for different applications, including sensitive electronics and appliance circuits.

Datasheet Summary
Powered by GS/AI

The Altech Corp. Double Pole Supplementary B-Trip Circuit Breaker, part number 2BU15R, is designed for use in applications requiring supplementary protection on the load side of branch circuit protection. It operates at a voltage rating of 480Y/277VAC and is suitable for 50/60Hz systems. This circuit breaker has a thermal magnetic trip mechanism and a short circuit withstand capacity of 10kA. The device features a positive trip indicator, which visually indicates the status of the breaker. It is DIN rail mounted and has a compact width of 17.5mm per pole. The operating temperature range is from -25°C to 60°C, and it is rated for 6,000 electrical cycles and 10,000 mechanical cycles. The 2BU15R model is part of a series that includes various current ratings, making it versatile for different applications, including sensitive electronics and appliance circuits.

Suppliers

Company
Product
Description
Supplier Links
Double Pole Supplementary B-Trip Circuit Breakers - 2BU15R - Altech Corp.
Flemington, NJ, USA
Double Pole Supplementary B-Trip Circuit Breakers
2BU15R
Double Pole Supplementary B-Trip Circuit Breakers 2BU15R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers - 1920-1617-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1617-ND
Circuit Breakers 1920-1617-ND
CIR BRKR THRM-MAG 15A LEVER

CIR BRKR THRM-MAG 15A LEVER

Buy Now Datasheet
Circuit Breakers & Accessories - 2BU15R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2BU15R
Circuit Breakers & Accessories 2BU15R
2BU15R, 15A MCB,BCHAR,2POLE

2BU15R, 15A MCB,BCHAR,2POLE

Buy Now

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2BU15R 1920-1617-ND 2BU15R
Product Name Double Pole Supplementary B-Trip Circuit Breakers Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 15 amps 15 amps 15 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded Single Pole AC Case Circuit Breakers - 1CU30L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU63R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C8UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers